KRYTAR, Inc. Directional Detectors 1815S 1815S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1815S is a 2-18 GHz directional detector for microwave power measurement and system monitoring applications. It features SMA female RF connectors, an SMA female detector output, and weighs 2.4 ounces. The unit has a maximum VSWR of 1.30, insertion loss less than 1.90 dB, and a power rating of 0.8 W. Its low-level sensitivity exceeds 100 µV/µW, with a directivity greater than 16 dB and frequency sensitivity within ±0.7 dB. The detector has negative polarity and operates from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 1815S is a 2-18 GHz directional detector for microwave power measurement and system monitoring applications. It features SMA female RF connectors, an SMA female detector output, and weighs 2.4 ounces. The unit has a maximum VSWR of 1.30, insertion loss less than 1.90 dB, and a power rating of 0.8 W. Its low-level sensitivity exceeds 100 µV/µW, with a directivity greater than 16 dB and frequency sensitivity within ±0.7 dB. The detector has negative polarity and operates from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 1815S - 1815S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 1815S
1815S
Directional Detectors 1815S 1815S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 1815S
Product Name Directional Detectors 1815S
Frequency Range 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 210040020K - 210040020K - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Power Sensors 9530A - 9530A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 26500 MHz
Connector Type 3.5mm
View Details
Broadband Threshold Detectors KTH8018 - KTH8018 - KRYTAR, Inc.
Specs
Frequency Range 8000 to 18000 MHz
View Details
Directional Detectors 202050013 - 202050013 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details