KRYTAR, Inc. 3 dB 90 Degree Hybrid Couplers 1230 1230

Description
KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new 90-degree hybrid coupler, Model 1230, delivers exceptional versatility from 1.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±7 degrees (tighter phase imbalance specification available); Isolation is >20 dB; Maximum VSWR: 1.30; and Insertion Loss of <1.4 dB. In addition, Model 1230 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors with optional N Female Connectors available. The compact package measures just 4.65 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new 90-degree hybrid coupler, Model 1230, delivers exceptional versatility from 1.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±7 degrees (tighter phase imbalance specification available); Isolation is >20 dB; Maximum VSWR: 1.30; and Insertion Loss of <1.4 dB. In addition, Model 1230 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors with optional N Female Connectors available. The compact package measures just 4.65 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 1230 is a 1.0-12.4 GHz 90º hybrid coupler with 3 dB coupling, used for power splitting and combining in RF systems. It features SMA female connectors as standard, with N female connectors optional, and weighs 5.2 ounces with SMA or 7.7 ounces with N connectors. The device has an amplitude imbalance of ±0.4 dB, a phase imbalance of ±7 degrees, isolation greater than 20 dB, maximum VSWR of 1.30, and insertion loss less than 1.4 dB. It handles 20 W average and 3 kW peak power, and operates from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

The Model 1230 is a 1.0-12.4 GHz 90º hybrid coupler with 3 dB coupling, used for power splitting and combining in RF systems. It features SMA female connectors as standard, with N female connectors optional, and weighs 5.2 ounces with SMA or 7.7 ounces with N connectors. The device has an amplitude imbalance of ±0.4 dB, a phase imbalance of ±7 degrees, isolation greater than 20 dB, maximum VSWR of 1.30, and insertion loss less than 1.4 dB. It handles 20 W average and 3 kW peak power, and operates from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
3 dB 90 Degree Hybrid Couplers 1230 - 1230 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 90 Degree Hybrid Couplers 1230
1230
3 dB 90 Degree Hybrid Couplers 1230 1230
KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new 90-degree hybrid coupler, Model 1230, delivers exceptional versatility from 1.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±7 degrees (tighter phase imbalance specification available); Isolation is >20 dB; Maximum VSWR: 1.30; and Insertion Loss of <1.4 dB. In addition, Model 1230 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors with optional N Female Connectors available. The compact package measures just 4.65 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications.

KRYTAR’s new 90-degree hybrid coupler, Model 1230, delivers exceptional versatility from 1.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±7 degrees (tighter phase imbalance specification available); Isolation is >20 dB; Maximum VSWR: 1.30; and Insertion Loss of <1.4 dB.

In addition, Model 1230 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors with optional N Female Connectors available. The compact package measures just 4.65 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 1230
Product Name 3 dB 90 Degree Hybrid Couplers 1230
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 500508010 - 500508010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3005070 - ULTRA3005070 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 7000.00 MHz
Insertion Loss 1.20 dB
View Details
Directional Couplers 102046013 - 102046013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 46000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101065013 - 101065013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details