The 120730 is a narrowband directional coupler designed for signal monitoring and measurement applications in the frequency range of 7.0 to 12.4 GHz. It features a nominal coupling of 30 dB with a tolerance of ±1.0 dB, a directivity of 15 dB, an insertion loss of 0.5 dB, and a maximum VSWR of 1.35. The device uses an SMA female connector and measures 1.40 inches in length, 0.66 inches in width, and 0.40 inches in height, weighing 1.0 ounce.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 120730, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the frequency range of 7.0 to 12.4 GHz in a single, compact and lightweight package.
In addition, Model 120730 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB, and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 120730 |
| Product Name | Directional Couplers 120730 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 7000.00 to 12400.00 MHz |
| Power | 20.00 watts |
| Coupling | 30.00 dB |