KRYTAR, Inc. Directional Couplers 265030 265030

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 265030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka- and Q-Band’s frequency range of 26.5 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 265030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±2.0. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.80, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 265030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka- and Q-Band’s frequency range of 26.5 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 265030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±2.0. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.80, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 265030 - 265030 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 265030
265030
Directional Couplers 265030 265030
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 265030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka- and Q-Band’s frequency range of 26.5 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 265030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±2.0. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.80, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 265030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka- and Q-Band’s frequency range of 26.5 to 50.0 GHz in a single, compact and lightweight package.

In addition, Model 265030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±2.0. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.80, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 265030
Product Name Directional Couplers 265030
RF Coupler Type Uni-Directional
Frequency Range 25500.00 to 50000.00 MHz
Power 20.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4060200 - 4060200 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 20000.00 MHz
Insertion Loss 1.20 dB
View Details
3 dB 90 Degree Hybrid Couplers 3017360K - 3017360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 36000.00 MHz
Insertion Loss 4.35 dB
View Details
Directional Couplers 264006K - 264006K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 100418510 - 100418510 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 18500.00 MHz
Power 20.00 watts
View Details