Model 152613 is a directional coupler for use in wideband systems requiring signal monitoring, mixing, or measurement across 0.5 to 26.5 GHz. It features a nominal coupling of 13 ± 1.0 dB with frequency sensitivity of ±1.0 dB, insertion loss less than 1.5 dB, directivity greater than 13 dB, and maximum VSWR of 1.45 on any port. The device supports 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and uses SMA female connectors. It weighs 2.3 ounces and is housed in a compact package measuring 4.40 inches in length, 0.38 inches in width, and 0.73 inches in height.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 152613, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 26.5 GHz in a single, compact and lightweight package.
In addition, Model 152613 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. Additional connector options are available. The compact package measures just 4.40 inches (L) x 0.38 inches (W) x 0.73 inches (H), and weighs only 2.3 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 152613 |
| Product Name | Directional Couplers 152613 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 500.00 to 26500.00 MHz |
| Power | 20.00 watts |
| Coupling | 13.00 dB |