Model 101065030 is a 1-65 GHz directional coupler with 1.85 mm female connectors, designed for signal monitoring and measurement in broadband applications. It has a nominal coupling of 30 ±3.0 dB, frequency sensitivity of ±1.25 dB from 1-30 GHz and ±3.20 dB from 30-65 GHz, directivity greater than 10 dB, maximum VSWR of 1.7, and insertion loss less than 2.5 dB including coupled power. The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, weighs 1.9 ounces, and measures 2.50 inches in length, 0.50 inches in width, and 0.65 inches in height.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 101065030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications including mmWave and 5G.
In addition, Model 101065030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±3.0 dB. Frequency Sensitivity is ±1.25 dB (1 to 30 GHz) and ±3.2 dB (30 to 65 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.5 dB, Directivity of >10 dB, and maximum VSWR is 1.7 at any port. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 101065030 |
| Product Name | Directional Coupler 101065030 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1000.00 to 65000.00 MHz |
| Power | 20.00 watts |
| Coupling | 30.00 dB |