KRYTAR, Inc. Directional Couplers 2611 2611

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2611, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2611 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.4 dB (1.7-18 GHz) and ±0.6 dB (1.7-26.5 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 16 dB (1.7-18 GHz) and 14 dB (18-26.5 GHz), Maximum VSWR (any port) is 1.35 (1.7-18 GHz) and 1.45 (18-26.5 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2611, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2611 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.4 dB (1.7-18 GHz) and ±0.6 dB (1.7-26.5 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 16 dB (1.7-18 GHz) and 14 dB (18-26.5 GHz), Maximum VSWR (any port) is 1.35 (1.7-18 GHz) and 1.45 (18-26.5 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 2611 - 2611 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 2611
2611
Directional Couplers 2611 2611
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2611, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2611 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.4 dB (1.7-18 GHz) and ±0.6 dB (1.7-26.5 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 16 dB (1.7-18 GHz) and 14 dB (18-26.5 GHz), Maximum VSWR (any port) is 1.35 (1.7-18 GHz) and 1.45 (18-26.5 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 2611, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package.

In addition, Model 2611 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.4 dB (1.7-18 GHz) and ±0.6 dB (1.7-26.5 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 16 dB (1.7-18 GHz) and 14 dB (18-26.5 GHz), Maximum VSWR (any port) is 1.35 (1.7-18 GHz) and 1.45 (18-26.5 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 2611
Product Name Directional Couplers 2611
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 152610 - 152610 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
View Details
Dual-Directional Couplers 500508010 - 500508010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 106040010 - 106040010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Dual-Directional Couplers 502008020 - 502008020 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 20.00 watts
View Details