KRYTAR, Inc. Directional Couplers 100318020 100318020

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100318020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.3 to 18.0 GHz in a single, compact and lightweight package. In addition, Model 100318020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.4 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. Optional N Female connectors are available. The compact package measures just 6.0 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.8 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100318020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.3 to 18.0 GHz in a single, compact and lightweight package. In addition, Model 100318020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.4 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. Optional N Female connectors are available. The compact package measures just 6.0 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.8 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 100318020 is a directional coupler covering 0.3 to 18.0 GHz with a nominal coupling of 20 dB ±1.0 dB, directivity greater than 15 dB, maximum VSWR of 1.4, insertion loss less than 1.40 dB, and power handling of 20 W average and 3 kW peak. It features SMA female connectors, weighs 3.8 ounces, and operates from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

Model 100318020 is a directional coupler covering 0.3 to 18.0 GHz with a nominal coupling of 20 dB ±1.0 dB, directivity greater than 15 dB, maximum VSWR of 1.4, insertion loss less than 1.40 dB, and power handling of 20 W average and 3 kW peak. It features SMA female connectors, weighs 3.8 ounces, and operates from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 100318020 - 100318020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 100318020
100318020
Directional Couplers 100318020 100318020
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100318020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.3 to 18.0 GHz in a single, compact and lightweight package. In addition, Model 100318020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.4 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. Optional N Female connectors are available. The compact package measures just 6.0 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.8 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 100318020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.3 to 18.0 GHz in a single, compact and lightweight package.

In addition, Model 100318020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.4 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. Optional N Female connectors are available. The compact package measures just 6.0 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.8 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 100318020
Product Name Directional Couplers 100318020
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 18000.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 264010K - 264010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 3060200 - 3060200 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 20000.00 MHz
Insertion Loss 1.00 dB
View Details
3 dB 90 Degree Hybrid Couplers 307125-1535 - 307125-1535 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7125.00 to 15350.00 MHz
Insertion Loss 0.90 dB
View Details
Directional Couplers 1815 - 1815 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details