Model 101720013 is a directional coupler designed for signal monitoring and measurement in applications spanning 1.7 to 20 GHz. It features a 3.5mm female connector, with an optional 3.5mm male variant, and measures 2.40 inches in length, 0.53 inches in width, and 0.69 inches in height. The device provides a nominal coupling of 13 ± 1.0 dB with a frequency sensitivity of ± 1.2 dB, directivity of 14 dB, maximum VSWR of 1.35 on any port, and insertion loss of 1.1 dB including coupled power. It supports an average input power of 20 W and a peak power of 3 kW, with an operating temperature range of -54ºC to +85ºC and a weight of 1.9 ounces.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 101720013, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 20 GHz (L- thru K-Bands) in a single, compact and lightweight package.
In addition, Model 101720013 offers superior performance ratings including Nominal Coupling (with respect to output) of 13, ±1.0 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.1 dB, Directivity of 14 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm Female connectors with optional 3.5 mm Male connectors. This compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H) and weighs only 1.9 ounces. Operating temperature is -54° to +85° C.
KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 101720013 |
| Product Name | Directional Couplers 101720013 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1700.00 to 20000.00 MHz |
| Power | 20.00 watts |
| Coupling | 13.00 dB |