KRYTAR, Inc. Directional Couplers 1500110010 1500110010

Description
KRYTAR’s new directional coupler, Model 1500110010, offers some of widest frequency coverage using on the market. This new directional coupler maintains flat 10 dB coupling across a wide 100-GHz bandwidth. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 5G markets. This new coupler further expands the KRYTAR family of directional couplers offering superior coupling performance of 10 dB, ±1.8 (with respect to output) and achieves frequency sensitivity (amplitude flatness) of typically ±1.8 dB. It provides directivity of at least 7 dB. For applications requiring multiple couplers on multiple channels, such as high-frequency antenna beamforming systems, the unit-to-unit coupling tolerance (coupling consistency from unit to unit) is also quite good, within ±1.50 dB across the full bandwidth from 50 to 110 GHz. KRYTAR’s technological advances provide excellent operating performance of this new stripline design unit. The coupler exhibits Insertion Loss of 5.5 dB (max.) across the full frequency range including coupled power. Maximum VSWR is 2.5:1 at any port, Input Power Rating is 20 Watts Average and 3 kW Peak. Operating Temperature is -54°C to +85°C. This new directional coupler is in an extremely compact package which measures only 1.55 inches (L) x 0.38 inches (W) x 0.80 inches (H). With the standard 1.0-mm SMA female connectors the coupler weighs just 1.2 ounces. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s new directional coupler, Model 1500110010, offers some of widest frequency coverage using on the market. This new directional coupler maintains flat 10 dB coupling across a wide 100-GHz bandwidth. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 5G markets. This new coupler further expands the KRYTAR family of directional couplers offering superior coupling performance of 10 dB, ±1.8 (with respect to output) and achieves frequency sensitivity (amplitude flatness) of typically ±1.8 dB. It provides directivity of at least 7 dB. For applications requiring multiple couplers on multiple channels, such as high-frequency antenna beamforming systems, the unit-to-unit coupling tolerance (coupling consistency from unit to unit) is also quite good, within ±1.50 dB across the full bandwidth from 50 to 110 GHz. KRYTAR’s technological advances provide excellent operating performance of this new stripline design unit. The coupler exhibits Insertion Loss of 5.5 dB (max.) across the full frequency range including coupled power. Maximum VSWR is 2.5:1 at any port, Input Power Rating is 20 Watts Average and 3 kW Peak. Operating Temperature is -54°C to +85°C. This new directional coupler is in an extremely compact package which measures only 1.55 inches (L) x 0.38 inches (W) x 0.80 inches (H). With the standard 1.0-mm SMA female connectors the coupler weighs just 1.2 ounces. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 1500110010 - 1500110010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 1500110010
1500110010
Directional Couplers 1500110010 1500110010
KRYTAR’s new directional coupler, Model 1500110010, offers some of widest frequency coverage using on the market. This new directional coupler maintains flat 10 dB coupling across a wide 100-GHz bandwidth. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 5G markets. This new coupler further expands the KRYTAR family of directional couplers offering superior coupling performance of 10 dB, ±1.8 (with respect to output) and achieves frequency sensitivity (amplitude flatness) of typically ±1.8 dB. It provides directivity of at least 7 dB. For applications requiring multiple couplers on multiple channels, such as high-frequency antenna beamforming systems, the unit-to-unit coupling tolerance (coupling consistency from unit to unit) is also quite good, within ±1.50 dB across the full bandwidth from 50 to 110 GHz. KRYTAR’s technological advances provide excellent operating performance of this new stripline design unit. The coupler exhibits Insertion Loss of 5.5 dB (max.) across the full frequency range including coupled power. Maximum VSWR is 2.5:1 at any port, Input Power Rating is 20 Watts Average and 3 kW Peak. Operating Temperature is -54°C to +85°C. This new directional coupler is in an extremely compact package which measures only 1.55 inches (L) x 0.38 inches (W) x 0.80 inches (H). With the standard 1.0-mm SMA female connectors the coupler weighs just 1.2 ounces. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s new directional coupler, Model 1500110010, offers some of widest frequency coverage using on the market. This new directional coupler maintains flat 10 dB coupling across a wide 100-GHz bandwidth. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 5G markets.

This new coupler further expands the KRYTAR family of directional couplers offering superior coupling performance of 10 dB, ±1.8 (with respect to output) and achieves frequency sensitivity (amplitude flatness) of typically ±1.8 dB. It provides directivity of at least 7 dB. For applications requiring multiple couplers on multiple channels, such as high-frequency antenna beamforming systems, the unit-to-unit coupling tolerance (coupling consistency from unit to unit) is also quite good, within ±1.50 dB across the full bandwidth from 50 to 110 GHz. KRYTAR’s technological advances provide excellent operating performance of this new stripline design unit. The coupler exhibits Insertion Loss of 5.5 dB (max.) across the full frequency range including coupled power. Maximum VSWR is 2.5:1 at any port, Input Power Rating is 20 Watts Average and 3 kW Peak. Operating Temperature is -54°C to +85°C.

This new directional coupler is in an extremely compact package which measures only 1.55 inches (L) x 0.38 inches (W) x 0.80 inches (H). With the standard 1.0-mm SMA female connectors the coupler weighs just 1.2 ounces.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 1500110010
Product Name Directional Couplers 1500110010
RF Coupler Type Uni-Directional
Frequency Range 50000.00 to 110000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 110040010K - 110040010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 1230 - 1230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 12400.00 MHz
Insertion Loss 1.40 dB
View Details
Directional Couplers 102040010 - 102040010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 120406 - 120406 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details