The 101040010K-SQ is a space-qualified directional coupler operating from 1 to 40 GHz with a nominal coupling of 10 dB ±1.0 dB and 2.92 mm female connectors. It achieves directivity greater than 14 dB from 1 to 20 GHz and greater than 10 dB from 20 to 40 GHz, with maximum VSWR of 1.5 and 1.7 respectively. Insertion loss is less than 1.3 dB from 1 to 20 GHz and less than 2.0 dB from 20 to 40 GHz, including coupled power. The device handles 20 W average and 3 kW peak input power. It weighs 1.3 ounces.
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific
KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 101040010K-SQ, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package.
In addition, Model 101040010K-SQ offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±1.52 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and 1.7 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) Female Connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.3 ounces. Operating temperature is -54°to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 101040010K-SQ |
| Product Name | Space Qualified Directional Coupler 101040010K-SQ |
| RF Coupler Type | Uni-Directional |