The GGTS1-PV is a chemical gauge guard designed to isolate and protect pressure or vacuum instruments from corrosive fluids, featuring a 1/2" NPT process connection and a 1/4" stainless steel instrument connection. The housing is molded from Geon PVC with a glass-filled polypropylene instrument side, and it uses a PTFE diaphragm standard for pressures up to 30 PSI. It has a maximum working pressure rating of 250 PSI at 77°F. The unit includes a stainless steel hex insert to prevent breakage from overtightening and is factory-filled with FDA-compliant mineral oil. It is not compatible with removable housing or acrylic shield options. The diaphragm has a sensing area of 2.07 square inches and the fill liquid cavity has a volume of 1.03 cubic inches.
Series GGS & GGSE Superior accuracy pressure or vacuum isolator with steel-reinforced gauge hub and a wide range of options, including acrylic shield, removable housing, choice of gauges and materials.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Diaphragm Seals |
| Product Number | GGTS1-PV |
| Product Name | Chemical Use Gauge Guard |
| Seal Design | Clamped Diaphragm; Removable Upper Housing (optional feature) |
| Diaphragm Material | Other; (PTFE) |
| Upper and Lower Housing Materials | Geon PVC |
| Fill Fluid | Other; (Mineral Oil) |
| Diaphragm Displacement | 1.03 cubic inches (1.69 cl) |