KADANT ELS™ Rotary Joints

Description
The ELS (Extended Life Series) rotary joint is a self-supported joint that has been specifically designed to solve accelerated wear problems that occur with conventional self-supported rotary joints – particularly those in high vibration applications. The double-guide design provides internal support for the joint and maintains alignment even when the roll or cylinder is not concentric. The ELS is available in single-flow or with stationary syphon dual-flow configurations for steam service. Sizes range from 1.25” up to 10” and the joint is rated up to 650° F (343° C), 310 psig (20 bar) and 200 RPM. Features Designed for steam service Two internal support guides Renewable seal plate Maximum carbon guide separation Benefits Application specific performance Increased life and reliability Lower maintenance and repair cost Improved joint and syphon support
Datasheet
Description
The ELS (Extended Life Series) rotary joint is a self-supported joint that has been specifically designed to solve accelerated wear problems that occur with conventional self-supported rotary joints – particularly those in high vibration applications. The double-guide design provides internal support for the joint and maintains alignment even when the roll or cylinder is not concentric. The ELS is available in single-flow or with stationary syphon dual-flow configurations for steam service. Sizes range from 1.25” up to 10” and the joint is rated up to 650° F (343° C), 310 psig (20 bar) and 200 RPM. Features Designed for steam service Two internal support guides Renewable seal plate Maximum carbon guide separation Benefits Application specific performance Increased life and reliability Lower maintenance and repair cost Improved joint and syphon support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELS™ Rotary Joints -  - KADANT
Three Rivers, MI, USA
ELS™ Rotary Joints
ELS™ Rotary Joints
The ELS (Extended Life Series) rotary joint is a self-supported joint that has been specifically designed to solve accelerated wear problems that occur with conventional self-supported rotary joints – particularly those in high vibration applications. The double-guide design provides internal support for the joint and maintains alignment even when the roll or cylinder is not concentric. The ELS is available in single-flow or with stationary syphon dual-flow configurations for steam service. Sizes range from 1.25” up to 10” and the joint is rated up to 650° F (343° C), 310 psig (20 bar) and 200 RPM. Features Designed for steam service Two internal support guides Renewable seal plate Maximum carbon guide separation Benefits Application specific performance Increased life and reliability Lower maintenance and repair cost Improved joint and syphon support

The ELS (Extended Life Series) rotary joint is a self-supported joint that has been specifically designed to solve accelerated wear problems that occur with conventional self-supported rotary joints – particularly those in high vibration applications. The double-guide design provides internal support for the joint and maintains alignment even when the roll or cylinder is not concentric. The ELS is available in single-flow or with stationary syphon dual-flow configurations for steam service. Sizes range from 1.25” up to 10” and the joint is rated up to 650° F (343° C), 310 psig (20 bar) and 200 RPM.

Features

  • Designed for steam service
  • Two internal support guides
  • Renewable seal plate
  • Maximum carbon guide separation

Benefits

  • Application specific performance
  • Increased life and reliability
  • Lower maintenance and repair cost
  • Improved joint and syphon support
Supplier's Site Datasheet

Technical Specifications

  KADANT
Product Category Rotary Unions
Product Name ELS™ Rotary Joints
Number of Ports 2
Media / Application Steam; Thermal Oil
Port Direction Straight (optional feature); Elbow (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

OTS™ Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Steam
Pressure 150 psi (106 m H2O)
View Details
Hydraulic Rotary Swivels -  - United Equipment Accessories, Inc.
United Equipment Accessories, Inc.
Specs
Number of Ports 2; 6; 12 or Less Ports
Media / Application Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
Features Slip Ring
View Details
Rotating Union, 6 Path, MM , 6 Circuit - 32-6246-01-ES6A - Vektek, LLC
Specs
Number of Ports 6
Media / Application Hydraulic Fluid
Port Direction Straight
View Details