Vektek, LLC Rotating Union, 6 Path, MM , 6 Circuit 32-6246-01-ES6A

Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet
Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotating Union, 6 Path, MM , 6 Circuit - 32-6246-01-ES6A - Vektek, LLC
Emporia, KS, USA
Rotating Union, 6 Path, MM , 6 Circuit
32-6246-01-ES6A
Rotating Union, 6 Path, MM , 6 Circuit 32-6246-01-ES6A
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.

Available with electrical slip ring option

Operating Parameter Guidelines:

  • Max Pressure: 5,000 psi.
  • Max. Vacuum: 30Hg.
  • Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring.
  • Max. Temperature: 350° F.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Rotary Unions
Product Number 32-6246-01-ES6A
Product Name Rotating Union, 6 Path, MM , 6 Circuit
Number of Ports 6
Media / Application Hydraulic Fluid
Port Direction Straight
Features Slip Ring; Thru-bore
Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details
Rotating Union, 12 Path, MM, 6 Circuit - 32-1224-13-ES6A - Vektek, LLC
Specs
Number of Ports 12
Media / Application Hydraulic Fluid
Port Direction Straight
View Details
Series RU017 4 Pass Flange Mount Rotary Union - 10055-1704-000 - Rotary Systems, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1"
View Details