Jordan Products Co. Semi-Finished Roll Stock SID003

Description
SID003 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive None Liner None Roll Format Width: 6.125" Length: < 3,000 ft. MOQ: 110.25 msi
Datasheet
Description
SID003 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive None Liner None Roll Format Width: 6.125" Length: < 3,000 ft. MOQ: 110.25 msi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Finished Roll Stock - SID003 - Jordan Products Co.
Minneapolis, MN, USA
Semi-Finished Roll Stock
SID003
Semi-Finished Roll Stock SID003
SID003 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive None Liner None Roll Format Width: 6.125" Length: < 3,000 ft. MOQ: 110.25 msi

SID003

Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction

Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material.

Materials of Construction

  • Clear printable PET overlam (1.0 mil)
  • Overlam Adhesive (0.6 mil)
  • OTF (0.3 mil)
  • Polyester (2.0 mil)

Face Material

  • Clear printable PET
  • Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo

Adhesive

  • None

Liner

  • None

Roll Format

  • Width: 6.125"
  • Length: < 3,000 ft.
  • MOQ: 110.25 msi
Datasheet

Technical Specifications

  Jordan Products Co.
Product Category Metallized and Coated Films
Product Number SID003
Product Name Semi-Finished Roll Stock
Type Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Filled Dielectric - MC xx T - Oak-Mitsui Technologies - FaradFlex®
Oak-Mitsui Technologies - FaradFlex®
Specs
Features Dielectric / Insulating
Thickness 6.30E-4 to 9.84E-4 inches (0.0160 to 0.0250 mm)
View Details
Copper Metalized Film - G1966 - Sheldahl Flexible Technologies - a Flex company
Sheldahl Flexible Technologies - a Flex company
Specs
Type Metallized
Materials PET / Polyester
Features EMI / RFI Shielding; Cost Effective
View Details
IT & Electronics Materials - Touch Materials - LG Chemical of America Inc.
Specs
Type ITO
Materials PET / Polyester
Features Display Films / Filters; Electrically Conductive / Anti-Static
View Details
Metalized Silicone Coated Antistatic Film - PET901 Metalized - Infinity Tapes, LLC
Specs
Type Coated; Metallized
Materials PET / Polyester
Width 0.5000 to 48 inches (12.7 to 1219 mm)
View Details