Jordan Products Co. Semi-Finished Roll Stock SID002

Description
SID002 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Face Material OTF Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,800 ft. MOQ: 110.25 msi
Datasheet
Description
SID002 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Face Material OTF Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,800 ft. MOQ: 110.25 msi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Finished Roll Stock - SID002 - Jordan Products Co.
Minneapolis, MN, USA
Semi-Finished Roll Stock
SID002
Semi-Finished Roll Stock SID002
SID002 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Face Material OTF Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,800 ft. MOQ: 110.25 msi

SID002

Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction

Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material.

Materials of Construction

  • OTF (0.3 mil)
  • Polyester (2.0 mil)
  • Adhesive (2.0 mil)
  • Liner (3.3 mil)

Face Material

  • OTF

Adhesive

  • Industrial Acrylic

Liner

  • 55# Rotary die-cut able

Roll Format

  • Width: 6.125"
  • Length: < 1,800 ft.
  • MOQ: 110.25 msi
Datasheet

Technical Specifications

  Jordan Products Co.
Product Category Metallized and Coated Films
Product Number SID002
Product Name Semi-Finished Roll Stock
Type Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Finished Roll Stock - SID003 - Jordan Products Co.
Specs
Type Metallized
Materials PET / Polyester
View Details
FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxTM - MC8TM, MC12TM - Oak-Mitsui Technologies - FaradFlex®
Specs
Features Dielectric / Insulating
Thickness 3.15E-4 to 4.72E-4 inches (0.0080 to 0.0120 mm)
View Details
Quick-Architectural 22 kt Gold Film -  - Quick Roll Leaf Manufacturing Co., Inc.
Quick Roll Leaf Manufacturing Co., Inc.
Specs
Type Metallized
Materials Acrylic / Acrylate; Gold
Features Maintenance free
View Details