LG Chemical of America Inc. IT & Electronics Materials Touch Materials

Description
Touch Materials Key material for touch panels To make an ITO (Indium Tin Oxide) film, indium and tin are sputtered and deposited on a base film(PET or COP etc). ITO film is a key material for a touch panel. Product Classification Category Grade Sheet Resistance (ω/□) Thickness (㎛)* Remarks General Type N2401-L2A 240 180 N2401-L2B 240 125 N2401-L2C 240 100 N2402-SCC5 240 50 Selection of carrier film required N2401-S0C5 240 23 Selection of carrier film required N1501-L2A 150 180 N1501-L2B 150 125 N1501-L2C 150 100 N1502-SCC5 150 50 Selection of carrier film required N1501-S0C5 150 23 Selection of carrier film required Adhesive Type N2401-A25 240 45 N1501-A25 150 45 N1501-A35 150 55 N1502-A25 150 75 * Thickness: This is applied to the inside of the Touch Sensor Module and excludes the thickness of process films (Protective Film, Carrier Film, Release Film)
Description
Touch Materials Key material for touch panels To make an ITO (Indium Tin Oxide) film, indium and tin are sputtered and deposited on a base film(PET or COP etc). ITO film is a key material for a touch panel. Product Classification Category Grade Sheet Resistance (ω/□) Thickness (㎛)* Remarks General Type N2401-L2A 240 180 N2401-L2B 240 125 N2401-L2C 240 100 N2402-SCC5 240 50 Selection of carrier film required N2401-S0C5 240 23 Selection of carrier film required N1501-L2A 150 180 N1501-L2B 150 125 N1501-L2C 150 100 N1502-SCC5 150 50 Selection of carrier film required N1501-S0C5 150 23 Selection of carrier film required Adhesive Type N2401-A25 240 45 N1501-A25 150 45 N1501-A35 150 55 N1502-A25 150 75 * Thickness: This is applied to the inside of the Touch Sensor Module and excludes the thickness of process films (Protective Film, Carrier Film, Release Film)

Suppliers

Company
Product
Description
Supplier Links
IT & Electronics Materials - Touch Materials - LG Chemical of America Inc.
Englewood Cliffs, NJ, USA
IT & Electronics Materials
Touch Materials
IT & Electronics Materials Touch Materials
Touch Materials Key material for touch panels To make an ITO (Indium Tin Oxide) film, indium and tin are sputtered and deposited on a base film(PET or COP etc). ITO film is a key material for a touch panel. Product Classification Category Grade Sheet Resistance (ω/□) Thickness (㎛)* Remarks General Type N2401-L2A 240 180 N2401-L2B 240 125 N2401-L2C 240 100 N2402-SCC5 240 50 Selection of carrier film required N2401-S0C5 240 23 Selection of carrier film required N1501-L2A 150 180 N1501-L2B 150 125 N1501-L2C 150 100 N1502-SCC5 150 50 Selection of carrier film required N1501-S0C5 150 23 Selection of carrier film required Adhesive Type N2401-A25 240 45 N1501-A25 150 45 N1501-A35 150 55 N1502-A25 150 75 * Thickness: This is applied to the inside of the Touch Sensor Module and excludes the thickness of process films (Protective Film, Carrier Film, Release Film)

Touch Materials

Key material for touch panels
To make an ITO (Indium Tin Oxide) film, indium and tin are sputtered and deposited on a base film(PET or COP etc). ITO film is a key material for a touch panel.

Product Classification

CategoryGradeSheet Resistance (Ω/□)Thickness (㎛)*Remarks
General TypeN2401-L2A240180
N2401-L2B240125
N2401-L2C240100
N2402-SCC524050Selection of carrier film required
N2401-S0C524023Selection of carrier film required
N1501-L2A150180
N1501-L2B150125
N1501-L2C150100
N1502-SCC515050Selection of carrier film required
N1501-S0C515023Selection of carrier film required
Adhesive TypeN2401-A2524045
N1501-A2515045
N1501-A3515055
N1502-A2515075

* Thickness: This is applied to the inside of the Touch Sensor Module and excludes the thickness of process films (Protective Film, Carrier Film, Release Film)

Supplier's Site

Technical Specifications

  LG Chemical of America Inc.
Product Category Metallized and Coated Films
Product Number Touch Materials
Product Name IT & Electronics Materials
Type ITO
Unlock Full Specs
to access all available technical data

Similar Products

FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxM - MC8M, MC12M, MC24M, MC25L - Oak-Mitsui Technologies - FaradFlex®
Specs
Features Dielectric / Insulating
Thickness 3.15E-4 to 9.84E-4 inches (0.0080 to 0.0250 mm)
Temperature Resistance 125 to 130 C (257 to 266 F)
View Details
Polyimide Film Tape, 36 yd -  - Can-Do National Tape
Can-Do National Tape
Specs
Materials Polyimide (e.g., Kapton®)
Features Transparent
Thickness 0.0025 inches (0.0635 mm)
View Details
Quick-Architectural 22 kt Gold Film -  - Quick Roll Leaf Manufacturing Co., Inc.
Quick Roll Leaf Manufacturing Co., Inc.
Specs
Type Metallized
Materials Acrylic / Acrylate; Gold
Features Maintenance free
View Details
Custom Heat-Resistant Thermal Control Film - Sunshade - Deposition Sciences, Inc.
Specs
Type Coated; Metallized; Hard Coat / Thin Film
Materials Plastic / Polymer; Polyimide (e.g., Kapton®)
Features Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating
View Details