CA550 -- AGRICULTURAL ROLLER CHAINS
Joint Way International, Inc.
Agricultural Roller Chains
CA550
Description
Conveyor Series
-
Joint Way International, Inc.
Description
Conveyor Series
Suppliers
Agricultural Roller Chains
CA550
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
CA550 |
|
Product Name
|
Agricultural Roller Chains |
|
Chain Class / Application
|
Agricultural Chain
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
Chain Pitch
5.59 to 7.87 inch (142 to 200 mm)
Tensile Strength
36418 to 58898 lbs (16516 to 26711 kg)
View Details
Material
Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Brass
Chain Pitch
0.3530 inch (8.97 mm)
View Details
Material
Steel / Hardened Steel
ANSI Pitch
35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
ISO BS/DIN Pitch
ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
View Details