The A 6M 7M12 series is a single-strand, self-lubricating plastic roller chain with a 3.12 mm pitch, made from black acetal resin, designed for low-maintenance mechanical drives operating between -40°C and +121°C, with sustained temperatures above +82°C not recommended. It supports operating speeds up to 5.1 m/sec with 8-tooth sprockets and handles running tension loads up to 0.91 kgf. The unit-link design allows adjustable length via snap-together assembly, with both sides compatible with sprockets. Weight is approximately 0.031 kg per 5 meters. 100% inspection ensures minimum momentary break strength of 3.2 kgf, dimensional accuracy, and flexibility. Standard lengths are available up to 30 meters, with the 09 code indicating a 9-meter length.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Chain |
| Product Number | A 6M 7M12-09 |
| Product Name | 9 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain |
| Material | Acetal; Acetal, Black |