Joint Way International, Inc. Roller Chains 160-2 RB

Description
Standard Double Strand Roller Chains
Description
Standard Double Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
160-2 RB
Roller Chains 160-2 RB
Standard Double Strand Roller Chains

Standard Double Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 160-2 RB
Product Name Roller Chains
Chain Pitch 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Pin Conveyor Chain(FVC Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 2.48 to 15.75 inch (63 to 400 mm)
Tensile Strength 10341 to 66316 lbs (4690 to 30075 kg)
View Details
Roller Chains - 1830859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Single
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Nickel Plated Roller Chains - 35NP* - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 0.3750 inch (9.52 mm)
Rollers Rollers
# of Strands Single
View Details