A620 -- AGRICULTURAL ROLLER CHAINS
Joint Way International, Inc.
Agricultural Roller Chains
A620
-
Joint Way International, Inc.
Suppliers
Agricultural Roller Chains
A620
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
A620 |
|
Product Name
|
Agricultural Roller Chains |
|
Chain Class / Application
|
Agricultural Chain
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm)
Chain Pitch
0.3750 inch (9.53 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
Chain Pitch
1.65 inch (42.01 mm)
Tensile Strength
26976 lbs (12234 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Steel / Hardened Steel; Steel, Galvanized
Chain Pitch
0.2858 inch (7.26 mm)
View Details
Joint Way International, Inc.
Chain Pitch
0.5000 inch (12.7 mm)
Rollers
Rollers
# of Strands
Double
View Details