Joint Way International, Inc. British Standard Roller Chains D08B-2

Description
Type: Double Strand
Description
Type: Double Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - D08B-2 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
D08B-2
British Standard Roller Chains D08B-2
Type: Double Strand

Type: Double Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number D08B-2
Product Name British Standard Roller Chains
Chain Pitch 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1845724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Single
View Details
Rice Harvester Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.38 inch (35 mm)
Tensile Strength 5170 lbs (2345 kg)
View Details
7.26 Pitch, Brass Ladder Chain - A 6B 8M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2858 inch (7.26 mm)
View Details
British Standard Roller Chains - 40B-2 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 2.5 inch (63.5 mm)
Rollers Rollers
# of Strands Double
View Details