Joint Way International, Inc. Roller Chains 60-3

Description
Standard Triple Strand Roller Chains
Description
Standard Triple Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
60-3
Roller Chains 60-3
Standard Triple Strand Roller Chains

Standard Triple Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 60-3
Product Name Roller Chains
Chain Pitch 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 643628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Stainless Steel Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
Tensile Strength 1753 to 1.79E6 lbs (795 to 811013 kg)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 65 lbs (29.48 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
Features Double Pitch Roller Chain
View Details