Joint Way International, Inc. Roller Chains C2060

Description
Double-Pitch Conveyor Series
Description
Double-Pitch Conveyor Series

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
C2060
Roller Chains C2060
Double-Pitch Conveyor Series

Double-Pitch Conveyor Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number C2060
Product Name Roller Chains
Chain Pitch 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Cast Iron Chain (4 Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 to 6 inch (41.5 to 152 mm)
Maximum Allowable Load 1400 to 3500 lbs (635 to 1587 kg)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 173 lbs (78.46 kg)
View Details
Welded Chains - WR 82 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 3.1 inch (78.61 mm)
View Details