50-2SS -- STAINLESS STEEL ROLLER CHAINS
Joint Way International, Inc.
Stainless Steel Roller Chains
50-2SS
Description
Double Strand
-
Joint Way International, Inc.
Description
Double Strand
Suppliers
Stainless Steel Roller Chains
50-2SS
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
50-2SS |
|
Product Name
|
Stainless Steel Roller Chains |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Power Transmission Chain
ISO BS/DIN Pitch
ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm)
Chain Pitch
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Acetal; Acetal, Black
Chain Pitch
0.1227 inch (3.12 mm)
View Details
Joint Way International, Inc.
Chain Pitch
0.6250 inch (15.87 mm)
Rollers
Rollers
# of Strands
Single
View Details