Joint Way International, Inc. Nickel Plated Roller Chains 50NP

Description
Single Strand
Description
Single Strand

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Roller Chains - 50NP - Joint Way International, Inc.
Portland, OR, USA
Nickel Plated Roller Chains
50NP
Nickel Plated Roller Chains 50NP
Single Strand

Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 50NP
Product Name Nickel Plated Roller Chains
Chain Pitch 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1463746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Cast Iron Chain C188CP -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 2350 lbs (1066 kg)
View Details
5 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Stainless Steel Roller Chains - 80-2SS - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Material Stainless Steel
Chain Pitch 1 inch (25.4 mm)
Rollers Rollers
View Details