50-2NP -- NICKEL PLATED ROLLER CHAINS
Joint Way International, Inc.
Nickel Plated Roller Chains
50-2NP
Description
Double Strand
-
Joint Way International, Inc.
Description
Double Strand
Suppliers
Nickel Plated Roller Chains
50-2NP
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
50-2NP |
|
Product Name
|
Nickel Plated Roller Chains |
|
Chain Pitch
|
0.6250 inch (15.87 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Steel / Hardened Steel; High-Tensile Steel, Zinc Plated (non-RoHS)
Chain Pitch
0.1669 inch (4.24 mm)
View Details
Material
Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch
ISO 20 (31.75mm)
Chain Pitch
1.25 inch (31.75 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Power Transmission Chain
ISO BS/DIN Pitch
ISO 10 (15.875mm); ISO 12 (19.05mm)
Chain Pitch
0.6250 to 0.7500 inch (15.88 to 19.05 mm)
View Details
Material
DELRINr
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.2500 inch (6.35 mm)
View Details