Joint Way International, Inc. Roller Chains 40-2

Description
Standard Double Strand Roller Chains
Description
Standard Double Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
40-2
Roller Chains 40-2
Standard Double Strand Roller Chains

Standard Double Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 40-2
Product Name Roller Chains
Chain Pitch 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM230 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Roller Chains - 7204167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Short Pitch Precision Roller Chain(A Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details
Nickel Plated Roller Chains - 35-2NP* - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 0.3750 inch (9.52 mm)
Rollers Rollers
# of Strands Double
View Details