40SS -- STAINLESS STEEL ROLLER CHAINS
Joint Way International, Inc.
Stainless Steel Roller Chains
40SS
Description
Single Strand
-
Joint Way International, Inc.
Description
Single Strand
Suppliers
Stainless Steel Roller Chains
40SS
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
40SS |
|
Product Name
|
Stainless Steel Roller Chains |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.3750 inch (9.53 mm)
Tensile Strength
1529 lbs (693 kg)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
ISO BS/DIN Pitch
>63.50
Chain Pitch
3.69 to 6 inch (93.7 to 152 mm)
View Details
Joint Way International, Inc.
Chain Pitch
0.7500 inch (19.05 mm)
Rollers
Rollers
# of Strands
Double
View Details