A2060NP -- NICKEL PLATED ROLLER CHAINS
Joint Way International, Inc.
Nickel Plated Roller Chains
A2060NP
-
Joint Way International, Inc.
Suppliers
Nickel Plated Roller Chains
A2060NP
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
A2060NP |
|
Product Name
|
Nickel Plated Roller Chains |
|
Chain Pitch
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
ISO BS/DIN Pitch
>63.50
Chain Pitch
7.87 to 15.75 inch (200 to 400 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Joint Way International, Inc.
Chain Pitch
1.25 inch (31.75 mm)
Rollers
Rollers
View Details