Joint Way International, Inc. British Standard Roller Chains 16B-1

Description
Type: Single Strand
Description
Type: Single Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 16B-1 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
16B-1
British Standard Roller Chains 16B-1
Type: Single Strand

Type: Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 16B-1
Product Name British Standard Roller Chains
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 32 (50.80mm)
Chain Pitch 0.3061 to 2 inch (7.77 to 50.8 mm)
View Details
7.26 Pitch, Steel, Galvanized Ladder Chain - A 6C 8M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.2858 inch (7.26 mm)
View Details
Stainless Steel Roller Chains - C2060H-SS - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Material Stainless Steel
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
View Details