RS Components, Ltd. Roller Chains 1830867

Description
Carbon steel, BS 1 in. Duplex, 5m
Request a Quote
Description
Carbon steel, BS 1 in. Duplex, 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 1830867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1830867
Roller Chains 1830867
Carbon steel, BS 1 in. Duplex, 5m

Carbon steel, BS 1 in. Duplex, 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 1830867
Product Name Roller Chains
Material Steel / Hardened Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 643628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Roller Chains - 6152797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Roller Chains - 1830883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Roller Chains - 1845727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details