120E25H -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
120E25H
Description
Single Q-bushed
Pitch: 1-1/2" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 1-1/2" Pitch
Suppliers
Single Q-bushed
Pitch: 1-1/2" Pitch
Single Q-bushed
Pitch: 1-1/2" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120E25H |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
9 to 80
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
24
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
33
O.D.
16.61 inch (422 mm)
View Details