Subminiature chain sprocket with 24 teeth, 3/16-inch nominal bore, and 0.1227-inch pitch, molded from black acetal resin for nonmagnetic, self-lubricating, and nonconductive operation. Features two spokes and a pitch diameter of 0.934 inches, with outside diameter of 1.005 inches and root diameter of 0.874 inches. Bore size is designed for press fit on corresponding shafts. Dimensions include E = 0.375 inches for 3/8-inch bore, but this part has a 3/16-inch bore with E = 0.312 inches. Tolerance on pitch diameter is +0.000/-0.010 inches at 75°F.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-122406 |
| Product Name | 0.1227 Pitch, 24 Teeth, 3/16" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |