Joint Way International, Inc. TAPER-BUSHED SPROCKETS 120CTB70

Description
Single Taper-Bushed C Pitch: 1-1/2"
Description
Single Taper-Bushed C Pitch: 1-1/2"

Suppliers

Company
Product
Description
Supplier Links
TAPER-BUSHED SPROCKETS - 120CTB70 - Joint Way International, Inc.
Portland, OR, USA
TAPER-BUSHED SPROCKETS
120CTB70
TAPER-BUSHED SPROCKETS 120CTB70
Single Taper-Bushed C Pitch: 1-1/2"

Single Taper-Bushed C

Pitch: 1-1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 120CTB70
Product Name TAPER-BUSHED SPROCKETS
Pitch 80 (1"); 120 (1 1/2")
Hub Style Tapered Bushing
Number of Teeth 70
Bore 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.184
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details
Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details