Joint Way International, Inc. TAPER-BUSHED SPROCKETS 120CTB45

Description
Single Taper-Bushed C Pitch: 1-1/2"
Description
Single Taper-Bushed C Pitch: 1-1/2"

Suppliers

Company
Product
Description
Supplier Links
TAPER-BUSHED SPROCKETS - 120CTB45 - Joint Way International, Inc.
Portland, OR, USA
TAPER-BUSHED SPROCKETS
120CTB45
TAPER-BUSHED SPROCKETS 120CTB45
Single Taper-Bushed C Pitch: 1-1/2"

Single Taper-Bushed C

Pitch: 1-1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 120CTB45
Product Name TAPER-BUSHED SPROCKETS
Pitch 80 (1"); 120 (1 1/2")
Hub Style Tapered Bushing
Number of Teeth 45
Bore 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 61
View Details
Stock Sprockets No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
Single Pitch Sprocket Idlers - AG2416-A - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
WELD-ON SPROCKETS - 120A19-510H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Number of Teeth 19
View Details