The A 6C 8-1920 is a 20-tooth ladder chain sprocket with a 0.185 inch pitch, designed for use with ladder chains. It has a 0.3125 inch bore diameter, a hub diameter of 1.16 inches, a hub length of 0.40625 inches, and a hub projection of 0.5 inches. The sprocket is made of steel and uses a #10-32 set screw for shaft attachment.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6C 8-1920 |
| Product Name | 20 Teeth, 0.3125" Bore, 0.185 (Size 19) Pitch ladder chain sprocket |
| Pitch | 0.185 (SIZE 19) |