120C70 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
120C70
Description
Single Type C
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Type C
Pitch: 1-1/2"
Suppliers
Single Type C
Pitch: 1-1/2"
Single Type C
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120C70 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
12
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
QD Bushing
Number of Teeth
11 to 84
View Details
Number of Teeth
8
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
80
O.D.
39.08 inch (993 mm)
View Details