A 6M 7-121504 is a subminiature plastic roller chain sprocket with a 0.1227 pitch, 15 teeth, and a 1/8 inch nominal bore for press fit applications. It is made of black acetal resin, offering nonmagnetic, self-lubricating, and nonconductive properties. The sprocket has a pitch diameter of 0.586 inches, an outside diameter of 0.650 inches, and a root diameter of 0.526 inches. The maximum radial runout tolerance is +0.00/−0.01 inches at 75°F. The sprocket's E dimension is 0.312 inches, consistent with other 1/8 inch bore variants in the series. The part belongs to a series of molded acetal resin sprockets designed for low-torque, precision motion applications.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-121504 |
| Product Name | 0.1227 Pitch, 15 Teeth, 1/8" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |