U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - QD® Sprockets 100E45

Description
No. 100, B Style, QD® All dimensions are nominal values and for reference only
Description
No. 100, B Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - QD® Sprockets
100E45
No. 100 - 1 1/4" Pitch - QD® Sprockets 100E45
No. 100, B Style, QD® All dimensions are nominal values and for reference only

No. 100, B Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100E45
Product Name No. 100 - 1 1/4" Pitch - QD® Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 45
Bore 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
14 Teeth, 0.5
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 14
View Details
60T, 25P Sprocket - 1476 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprocket Number 111 - 111A16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.760 in
Hub Style Type A (Hubless)
Number of Teeth 16
View Details