120BTB19H -- 120, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
120, TAPER-BUSHED SPROCKETS
120BTB19H
Description
Single Taper-Bushed B
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 1-1/2"
Suppliers
Single Taper-Bushed B
Pitch: 1-1/2"
Single Taper-Bushed B
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120BTB19H |
|
Product Name
|
120, TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
19
|
|
Bore
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
18
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Number of Teeth
11 to 112
View Details
Pitch
3.14
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
140 (1 3/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details