A 6M 7-122004 is a subminiature sprocket with a 0.1227-inch pitch, 20 teeth, and a 1/8-inch nominal bore for press fit, made of black acetal resin. It is nonmagnetic, self-lubricating, and nonconductive. The sprocket has a pitch diameter of 0.780 inches, an outside diameter of 0.848 inches, and a root diameter of 0.720 inches. It features a single spoke design with a hub thickness of 0.058 inches and an E dimension of 0.312 inches. The part is designed for use with roller chains in compact power transmission applications.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-122004 |
| Product Name | 0.1227 Pitch, 20 Teeth, 1/8" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |