120B35 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
120B35
Description
Single Type B
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-1/2"
Suppliers
Single Type B
Pitch: 1-1/2"
Single Type B
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120B35 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
9 to 80
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
12
Bore
0.1250 inch (3.17 mm)
View Details
Pitch
2.72
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
16
O.D.
7.03 inch (179 mm)
View Details