A 6X 7-1412 is a 12-tooth roller chain sprocket made of 300 series stainless steel with a clear passivated finish, designed for use with ladder chain A 6Y 8M375. It has a pitch diameter of 0.570 inches, an outside diameter of 0.622 inches, a bore diameter of 0.125 inches, and a bore that accepts a 11/32 inch drill. The sprocket is secured with a #2-56 set screw and a 0.029-inch diameter set screw. The hub is grooved 3/32 inch wide to provide chain clearance.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6X 7-1412 |
| Product Name | 0.1475 Pitch, 12 Teeth, 0.125" Bore, Metal roller chain sprocket |
| Pitch | Miniature (0.1475") |