120B27 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
120B27
Description
Single Type B
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-1/2"
Suppliers
Single Type B
Pitch: 1-1/2"
Single Type B
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120B27 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
19
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
12 to 30
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
60
O.D.
24.6 inch (625 mm)
View Details