Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 32 Teeth, 0.375" Bore, Metal roller chain sprocket A 6C 7-25B32

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 7-25B32 is a 32-tooth sprocket for #25 pitch roller chain, with a 0.375-inch bore, 0.375-inch hub length, 0.656-inch hub diameter, 1.5-inch overall thickness, and a 1/4-20 set screw. The material is steel, and the face width is 0.188 inch.

Datasheet Summary
Powered by GS/AI

A 6C 7-25B32 is a 32-tooth sprocket for #25 pitch roller chain, with a 0.375-inch bore, 0.375-inch hub length, 0.656-inch hub diameter, 1.5-inch overall thickness, and a 1/4-20 set screw. The material is steel, and the face width is 0.188 inch.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 32 Teeth, 0.375
Hicksville, NY, United States
0.25 (#25) Pitch, 32 Teeth, 0.375" Bore, Metal roller chain sprocket
A 6C 7-25B32
0.25 (#25) Pitch, 32 Teeth, 0.375" Bore, Metal roller chain sprocket A 6C 7-25B32
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25B32
Product Name 0.25 (#25) Pitch, 32 Teeth, 0.375" Bore, Metal roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 45 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 45
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 78
View Details
0.1475 Pitch, 10 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 10
Bore 0.1250 inch (3.17 mm)
View Details
0.1227 Pitch, 40 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 40
View Details