100NP -- NICKEL PLATED ROLLER CHAINS
Joint Way International, Inc.
Nickel Plated Roller Chains
100NP
Description
Single Strand
-
Joint Way International, Inc.
Description
Single Strand
Suppliers
Nickel Plated Roller Chains
100NP
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
100NP |
|
Product Name
|
Nickel Plated Roller Chains |
|
Chain Pitch
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Power Transmission Chain
ISO BS/DIN Pitch
ISO 10 (15.875mm); ISO 12 (19.05mm)
Chain Pitch
0.6250 to 0.7500 inch (15.88 to 19.05 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Nylatron GS
Chain Pitch
0.1475 inch (3.75 mm)
View Details
Joint Way International, Inc.
Chain Pitch
2.5 inch (63.5 mm)
Rollers
Rollers
# of Strands
Double
View Details