Joint Way International, Inc. Roller Chains 200-2 RB

Description
Standard Double Strand Roller Chains
Description
Standard Double Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
200-2 RB
Roller Chains 200-2 RB
Standard Double Strand Roller Chains

Standard Double Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 200-2 RB
Product Name Roller Chains
Chain Pitch 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel sus304
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Single
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm)
Chain Pitch 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 2.25 inch (57.15 mm)
Rollers Rollers
View Details