Stock Drive Products & Sterling Instrument - SDP/SI 3.7465 mm Pitch, Nylatron GS Roller Chain A 6M 7MMT

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7MMT is a 3.7465 mm pitch, single-strand roller chain made of Nylatron GS, designed for nonconductive, nonmagnetic, and self-lubricating applications. The chain is priced per meter and has a weight of 267 grams per meter. It is part of a metric miniature roller chain series with matching Nylatron GS sprockets available in various tooth counts and bore sizes.

Datasheet Summary
Powered by GS/AI

A 6M 7MMT is a 3.7465 mm pitch, single-strand roller chain made of Nylatron GS, designed for nonconductive, nonmagnetic, and self-lubricating applications. The chain is priced per meter and has a weight of 267 grams per meter. It is part of a metric miniature roller chain series with matching Nylatron GS sprockets available in various tooth counts and bore sizes.

Suppliers

Company
Product
Description
Supplier Links
3.7465 mm Pitch, Nylatron GS Roller Chain - A 6M 7MMT - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.7465 mm Pitch, Nylatron GS Roller Chain
A 6M 7MMT
3.7465 mm Pitch, Nylatron GS Roller Chain A 6M 7MMT
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6M 7MMT
Product Name 3.7465 mm Pitch, Nylatron GS Roller Chain
Material Nylatron GS
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Roller Connecting Link, For Roller Chain - A 6Y 7-H25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.2860 inch (7.26 mm)
View Details
7 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-07 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 136 lbs (61.68 kg)
View Details