100F72 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
100F72
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
Suppliers
Single Q-bushed
Pitch: 1-1/4" Pitch
Single Q-bushed
Pitch: 1-1/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100F72 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
25
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
41 (1/2")
Hub Style
Type B (Hub One Side)
Number of Teeth
14 to 96
View Details
Number of Teeth
10
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
90
O.D.
43.85 inch (1114 mm)
View Details